Walsin Technology Corp. Carbon Composition Resistors 750Kohms 5% RC1/4754JB

Description
Carbon Composition Resistors 750Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 750Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 750Kohms 5% - RC1/4754JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 750Kohms 5%
RC1/4754JB
Carbon Composition Resistors 750Kohms 5% RC1/4754JB
Carbon Composition Resistors 750Kohms 5%

Carbon Composition Resistors 750Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4754JB
Product Name Carbon Composition Resistors 750Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details