Walsin Technology Corp. Carbon Composition Resistors 750ohms 5% RC1/4751JB

Description
Carbon Composition Resistors 750ohms 5%
Request a Quote
Description
Carbon Composition Resistors 750ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 750ohms 5% - RC1/4751JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 750ohms 5%
RC1/4751JB
Carbon Composition Resistors 750ohms 5% RC1/4751JB
Carbon Composition Resistors 750ohms 5%

Carbon Composition Resistors 750ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4751JB
Product Name Carbon Composition Resistors 750ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details