Walsin Technology Corp. Carbon Composition Resistors 6.2ohms 5% RC1/46R2JB

Description
Carbon Composition Resistors 6.2ohms 5%
Request a Quote
Description
Carbon Composition Resistors 6.2ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 6.2ohms 5% - RC1/46R2JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 6.2ohms 5%
RC1/46R2JB
Carbon Composition Resistors 6.2ohms 5% RC1/46R2JB
Carbon Composition Resistors 6.2ohms 5%

Carbon Composition Resistors 6.2ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/46R2JB
Product Name Carbon Composition Resistors 6.2ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details