Walsin Technology Corp. Carbon Composition Resistors 560Kohms 5% RC1/4564JB

Description
Carbon Composition Resistors 560Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 560Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 560Kohms 5% - RC1/4564JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 560Kohms 5%
RC1/4564JB
Carbon Composition Resistors 560Kohms 5% RC1/4564JB
Carbon Composition Resistors 560Kohms 5%

Carbon Composition Resistors 560Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4564JB
Product Name Carbon Composition Resistors 560Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details