Walsin Technology Corp. Carbon Composition Resistors 4.7Kohms 5% RC1/4472JB

Description
Carbon Composition Resistors 4.7Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 4.7Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 4.7Kohms 5% - RC1/4472JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 4.7Kohms 5%
RC1/4472JB
Carbon Composition Resistors 4.7Kohms 5% RC1/4472JB
Carbon Composition Resistors 4.7Kohms 5%

Carbon Composition Resistors 4.7Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4472JB
Product Name Carbon Composition Resistors 4.7Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details