Walsin Technology Corp. Carbon Composition Resistors 390ohms 5% RC1/4391JB

Description
Carbon Composition Resistors 390ohms 5%
Request a Quote
Description
Carbon Composition Resistors 390ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 390ohms 5% - RC1/4391JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 390ohms 5%
RC1/4391JB
Carbon Composition Resistors 390ohms 5% RC1/4391JB
Carbon Composition Resistors 390ohms 5%

Carbon Composition Resistors 390ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4391JB
Product Name Carbon Composition Resistors 390ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details