Walsin Technology Corp. Carbon Composition Resistors 30Kohms 5% RC1/4303JB

Description
Carbon Composition Resistors 30Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 30Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 30Kohms 5% - RC1/4303JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 30Kohms 5%
RC1/4303JB
Carbon Composition Resistors 30Kohms 5% RC1/4303JB
Carbon Composition Resistors 30Kohms 5%

Carbon Composition Resistors 30Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4303JB
Product Name Carbon Composition Resistors 30Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details