Walsin Technology Corp. Carbon Composition Resistors 2.7ohms 5% RC1/42R7JB

Description
Carbon Composition Resistors 2.7ohms 5%
Request a Quote
Description
Carbon Composition Resistors 2.7ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 2.7ohms 5% - RC1/42R7JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 2.7ohms 5%
RC1/42R7JB
Carbon Composition Resistors 2.7ohms 5% RC1/42R7JB
Carbon Composition Resistors 2.7ohms 5%

Carbon Composition Resistors 2.7ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/42R7JB
Product Name Carbon Composition Resistors 2.7ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details