Walsin Technology Corp. Carbon Composition Resistors 2.7Kohms 5% RC1/4272JB

Description
Carbon Composition Resistors 2.7Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 2.7Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 2.7Kohms 5% - RC1/4272JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 2.7Kohms 5%
RC1/4272JB
Carbon Composition Resistors 2.7Kohms 5% RC1/4272JB
Carbon Composition Resistors 2.7Kohms 5%

Carbon Composition Resistors 2.7Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4272JB
Product Name Carbon Composition Resistors 2.7Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers