Walsin Technology Corp. Carbon Composition Resistors 24ohms 5% RC1/4240JB

Description
Carbon Composition Resistors 24ohms 5%
Request a Quote
Description
Carbon Composition Resistors 24ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 24ohms 5% - RC1/4240JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 24ohms 5%
RC1/4240JB
Carbon Composition Resistors 24ohms 5% RC1/4240JB
Carbon Composition Resistors 24ohms 5%

Carbon Composition Resistors 24ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4240JB
Product Name Carbon Composition Resistors 24ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers