Walsin Technology Corp. Carbon Composition Resistors 15Kohms 5% RC1/4153JB

Description
Carbon Composition Resistors 15Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 15Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 15Kohms 5% - RC1/4153JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 15Kohms 5%
RC1/4153JB
Carbon Composition Resistors 15Kohms 5% RC1/4153JB
Carbon Composition Resistors 15Kohms 5%

Carbon Composition Resistors 15Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4153JB
Product Name Carbon Composition Resistors 15Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details