Walsin Technology Corp. Carbon Composition Resistors 1.0Mohms 5% RC1/4105JB

Description
Carbon Composition Resistors 1.0Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 1.0Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 1.0Mohms 5% - RC1/4105JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 1.0Mohms 5%
RC1/4105JB
Carbon Composition Resistors 1.0Mohms 5% RC1/4105JB
Carbon Composition Resistors 1.0Mohms 5%

Carbon Composition Resistors 1.0Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/4105JB
Product Name Carbon Composition Resistors 1.0Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers