Walsin Technology Corp. Carbon Composition Resistors 910ohms 5% RC1/2911JB

Description
Carbon Composition Resistors 910ohms 5%
Request a Quote
Description
Carbon Composition Resistors 910ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 910ohms 5% - RC1/2911JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 910ohms 5%
RC1/2911JB
Carbon Composition Resistors 910ohms 5% RC1/2911JB
Carbon Composition Resistors 910ohms 5%

Carbon Composition Resistors 910ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2911JB
Product Name Carbon Composition Resistors 910ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers