Walsin Technology Corp. Carbon Composition Resistors 820Kohms 5% RC1/2824JB

Description
Carbon Composition Resistors 820Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 820Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 820Kohms 5% - RC1/2824JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 820Kohms 5%
RC1/2824JB
Carbon Composition Resistors 820Kohms 5% RC1/2824JB
Carbon Composition Resistors 820Kohms 5%

Carbon Composition Resistors 820Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2824JB
Product Name Carbon Composition Resistors 820Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers