Walsin Technology Corp. Carbon Composition Resistors 5.1ohms 5% RC1/25R1JB

Description
Carbon Composition Resistors 5.1ohms 5%
Request a Quote
Description
Carbon Composition Resistors 5.1ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 5.1ohms 5% - RC1/25R1JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 5.1ohms 5%
RC1/25R1JB
Carbon Composition Resistors 5.1ohms 5% RC1/25R1JB
Carbon Composition Resistors 5.1ohms 5%

Carbon Composition Resistors 5.1ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/25R1JB
Product Name Carbon Composition Resistors 5.1ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers