Walsin Technology Corp. Carbon Composition Resistors 5.6Mohms 5% RC1/2565JB

Description
Carbon Composition Resistors 5.6Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 5.6Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 5.6Mohms 5% - RC1/2565JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 5.6Mohms 5%
RC1/2565JB
Carbon Composition Resistors 5.6Mohms 5% RC1/2565JB
Carbon Composition Resistors 5.6Mohms 5%

Carbon Composition Resistors 5.6Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2565JB
Product Name Carbon Composition Resistors 5.6Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details