Walsin Technology Corp. Carbon Composition Resistors 4.7Kohms 5% RC1/2472JB

Description
Carbon Composition Resistors 4.7Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 4.7Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 4.7Kohms 5% - RC1/2472JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 4.7Kohms 5%
RC1/2472JB
Carbon Composition Resistors 4.7Kohms 5% RC1/2472JB
Carbon Composition Resistors 4.7Kohms 5%

Carbon Composition Resistors 4.7Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2472JB
Product Name Carbon Composition Resistors 4.7Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details