Walsin Technology Corp. Carbon Composition Resistors 430Kohms 5% RC1/2434JB

Description
Carbon Composition Resistors 430Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 430Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 430Kohms 5% - RC1/2434JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 430Kohms 5%
RC1/2434JB
Carbon Composition Resistors 430Kohms 5% RC1/2434JB
Carbon Composition Resistors 430Kohms 5%

Carbon Composition Resistors 430Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2434JB
Product Name Carbon Composition Resistors 430Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers