Walsin Technology Corp. Carbon Composition Resistors 3.9Kohms 5% RC1/2392JB

Description
Carbon Composition Resistors 3.9Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 3.9Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 3.9Kohms 5% - RC1/2392JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 3.9Kohms 5%
RC1/2392JB
Carbon Composition Resistors 3.9Kohms 5% RC1/2392JB
Carbon Composition Resistors 3.9Kohms 5%

Carbon Composition Resistors 3.9Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2392JB
Product Name Carbon Composition Resistors 3.9Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details