Walsin Technology Corp. Carbon Composition Resistors 270ohms 5% RC1/2271JB

Description
Carbon Composition Resistors 270ohms 5%
Request a Quote
Description
Carbon Composition Resistors 270ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 270ohms 5% - RC1/2271JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 270ohms 5%
RC1/2271JB
Carbon Composition Resistors 270ohms 5% RC1/2271JB
Carbon Composition Resistors 270ohms 5%

Carbon Composition Resistors 270ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2271JB
Product Name Carbon Composition Resistors 270ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details