Walsin Technology Corp. Carbon Composition Resistors 2.2Mohms 5% RC1/2225JB

Description
Carbon Composition Resistors 2.2Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 2.2Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 2.2Mohms 5% - RC1/2225JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 2.2Mohms 5%
RC1/2225JB
Carbon Composition Resistors 2.2Mohms 5% RC1/2225JB
Carbon Composition Resistors 2.2Mohms 5%

Carbon Composition Resistors 2.2Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2225JB
Product Name Carbon Composition Resistors 2.2Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers