Walsin Technology Corp. Carbon Composition Resistors 22Kohms 5% RC1/2223JB

Description
Carbon Composition Resistors 22Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 22Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 22Kohms 5% - RC1/2223JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 22Kohms 5%
RC1/2223JB
Carbon Composition Resistors 22Kohms 5% RC1/2223JB
Carbon Composition Resistors 22Kohms 5%

Carbon Composition Resistors 22Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2223JB
Product Name Carbon Composition Resistors 22Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details