Walsin Technology Corp. Carbon Composition Resistors 220ohms 5% RC1/2221JB

Description
Carbon Composition Resistors 220ohms 5%
Request a Quote
Description
Carbon Composition Resistors 220ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 220ohms 5% - RC1/2221JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 220ohms 5%
RC1/2221JB
Carbon Composition Resistors 220ohms 5% RC1/2221JB
Carbon Composition Resistors 220ohms 5%

Carbon Composition Resistors 220ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2221JB
Product Name Carbon Composition Resistors 220ohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers