Walsin Technology Corp. Carbon Composition Resistors 2.0Mohms 5% RC1/2205JB

Description
Carbon Composition Resistors 2.0Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 2.0Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 2.0Mohms 5% - RC1/2205JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 2.0Mohms 5%
RC1/2205JB
Carbon Composition Resistors 2.0Mohms 5% RC1/2205JB
Carbon Composition Resistors 2.0Mohms 5%

Carbon Composition Resistors 2.0Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2205JB
Product Name Carbon Composition Resistors 2.0Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers