Walsin Technology Corp. Carbon Composition Resistors 1.6Mohms 5% RC1/2165JB

Description
Carbon Composition Resistors 1.6Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 1.6Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 1.6Mohms 5% - RC1/2165JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 1.6Mohms 5%
RC1/2165JB
Carbon Composition Resistors 1.6Mohms 5% RC1/2165JB
Carbon Composition Resistors 1.6Mohms 5%

Carbon Composition Resistors 1.6Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2165JB
Product Name Carbon Composition Resistors 1.6Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details