Walsin Technology Corp. Carbon Composition Resistors 1.2Mohms 5% RC1/2125JB

Description
Carbon Composition Resistors 1.2Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 1.2Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 1.2Mohms 5% - RC1/2125JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 1.2Mohms 5%
RC1/2125JB
Carbon Composition Resistors 1.2Mohms 5% RC1/2125JB
Carbon Composition Resistors 1.2Mohms 5%

Carbon Composition Resistors 1.2Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2125JB
Product Name Carbon Composition Resistors 1.2Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details