Walsin Technology Corp. Carbon Composition Resistors 1.0Kohms 5% RC1/2102JB

Description
Carbon Composition Resistors 1.0Kohms 5%
Request a Quote
Description
Carbon Composition Resistors 1.0Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 1.0Kohms 5% - RC1/2102JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 1.0Kohms 5%
RC1/2102JB
Carbon Composition Resistors 1.0Kohms 5% RC1/2102JB
Carbon Composition Resistors 1.0Kohms 5%

Carbon Composition Resistors 1.0Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2102JB
Product Name Carbon Composition Resistors 1.0Kohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers