Walsin Technology Corp. RF Filters RBBPF3225180CB7B1U

Description
1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet
Description
1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1292-1661-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1661-1-ND
RF Filters 1292-1661-1-ND
1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad

1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 1292-1661-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1661-6-ND
RF Filters 1292-1661-6-ND
1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad

1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 1292-1661-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1661-2-ND
RF Filters 1292-1661-2-ND
1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad

1.175GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 1125-1225MHZ

RF FILTER BAND PASS 1125-1225MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1292-1661-1-ND RBBPF3225180CB7B1U
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 1175 MHz 1175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Passive GaAs MMIC 30.49 - 46.23 GHz Bandpass Filter - MFBP-00057CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30490 to 46230 MHz
View Details
Band Pass Filter - 5o26106736 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1400 to 2500 MHz
View Details