Walsin Technology Corp. Ceramic Capacitors MT21N103J500CT

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT21N103J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT21N103J500CTTR-ND
Ceramic Capacitors 1292-MT21N103J500CTTR-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin - 50AJ5760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin
50AJ5760
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin 50AJ5760
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-MT21N103J500CTTR-ND 50AJ5760
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX121M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details