0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.1UF, 25VDC, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 0.1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-MT21B104K250CTTR-ND | 09AK5782 |
| Product Name | Ceramic Capacitors | Cap, 0.1Uf, 25Vdc, Mlcc, 0805 Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF |