Walsin Technology Corp. Ceramic Capacitors MT21B103K500CT

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT21B103K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT21B103K500CTTR-ND
Ceramic Capacitors 1292-MT21B103K500CTTR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-MT21B103K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT21B103K500CT-ND
Ceramic Capacitors 1292-MT21B103K500CT-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1292-MT21B103K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT21B103K500CTDKR-ND
Ceramic Capacitors 1292-MT21B103K500CTDKR-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - MT21B103K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT21B103K500CT
Ceramic Capacitors MT21B103K500CT
MLCC 0.01UF 50V X7R 0805

MLCC 0.01UF 50V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin - 50AJ5757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin
50AJ5757
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin 50AJ5757
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-MT21B103K500CTTR-ND 1292-MT21B103K500CTDKR-ND MT21B103K500CT 50AJ5757
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers