Walsin Technology Corp. Ceramic Capacitors MT18N2R2C500CT

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT18N2R2C500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18N2R2C500CTTR-ND
Ceramic Capacitors 1292-MT18N2R2C500CTTR-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-MT18N2R2C500CT - Utmel Electronic Limited
Hong Kong, China
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-MT18N2R2C500CT
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-MT18N2R2C500CT
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site
Ceramic Capacitors - MT18N2R2C500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT18N2R2C500CT
Ceramic Capacitors MT18N2R2C500CT
MLCC 2.2PF 50V NPO 0603

MLCC 2.2PF 50V NPO 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-MT18N2R2C500CTTR-ND 883-MT18N2R2C500CT MT18N2R2C500CT
Product Name Ceramic Capacitors 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details