Walsin Technology Corp. Ceramic Capacitors MT18B104K500CT

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT18B104K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18B104K500CTTR-ND
Ceramic Capacitors 1292-MT18B104K500CTTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-MT18B104K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18B104K500CTDKR-ND
Ceramic Capacitors 1292-MT18B104K500CTDKR-ND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1292-MT18B104K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18B104K500CT-ND
Ceramic Capacitors 1292-MT18B104K500CT-ND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - MT18B104K500CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MT18B104K500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT MT18B104K500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ5748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin
50AJ5748
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin 50AJ5748
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - MT18B104K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT18B104K500CT
Ceramic Capacitors MT18B104K500CT
MLCC 0.1UF 50V X7R 0603

MLCC 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-MT18B104K500CTTR-ND 1292-MT18B104K500CTDKR-ND MT18B104K500CT 50AJ5748 MT18B104K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details