Walsin Technology Corp. Ceramic Capacitors MT18B104K250CT

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT18B104K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18B104K250CTTR-ND
Ceramic Capacitors 1292-MT18B104K250CTTR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - MT18B104K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT18B104K250CT
Ceramic Capacitors MT18B104K250CT
MLCC 0.1UF 25V X7R 0603

MLCC 0.1UF 25V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ5747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Walsin
50AJ5747
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Walsin 50AJ5747
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-MT18B104K250CTTR-ND MT18B104K250CT 50AJ5747
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers