Walsin Technology Corp. Ceramic Capacitors MT15N120J500CT

Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT15N120J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15N120J500CTTR-ND
Ceramic Capacitors 1292-MT15N120J500CTTR-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ5742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
50AJ5742
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin 50AJ5742
CAP, AEC-Q200, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-MT15N120J500CTTR-ND 50AJ5742
Product Name Ceramic Capacitors Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details