Walsin Technology Corp. Ceramic Capacitors MT15N101J500CT

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT15N101J500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15N101J500CTDKR-ND
Ceramic Capacitors 1292-MT15N101J500CTDKR-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-MT15N101J500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15N101J500CT-ND
Ceramic Capacitors 1292-MT15N101J500CT-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-MT15N101J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15N101J500CTTR-ND
Ceramic Capacitors 1292-MT15N101J500CTTR-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - MT15N101J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT15N101J500CT
Ceramic Capacitors MT15N101J500CT
CAP CER 100PF 50V C0G/NP0 0402

CAP CER 100PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ5740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
50AJ5740
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin 50AJ5740
CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 57AK6703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
57AK6703
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin 57AK6703
CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-MT15N101J500CTDKR-ND 1292-MT15N101J500CT-ND MT15N101J500CT 50AJ5740
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers