560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
MLCC 560PF 50V X7R 0402
0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-MT15B561K500CTTR-ND | MT15B561K500CT | 883-MT15B561K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |