0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.1UF 16V X7R 0402
CAP CER 0.1UF 16V X7R 0402
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
MLCC 0.1UF 16V X7R 0402
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-MT15B104K160CTTR-ND | 1292-MT15B104K160CTDKR-ND | 50AJ5735 | MT15B104K160CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |