Walsin Technology Corp. Ceramic Capacitors MT15B103K500CT

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT15B103K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B103K500CTTR-ND
Ceramic Capacitors 1292-MT15B103K500CTTR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-MT15B103K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B103K500CTDKR-ND
Ceramic Capacitors 1292-MT15B103K500CTDKR-ND
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-MT15B103K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B103K500CT-ND
Ceramic Capacitors 1292-MT15B103K500CT-ND
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - MT15B103K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT15B103K500CT
Ceramic Capacitors MT15B103K500CT
MLCC 0.01UF 50V X7R 0402

MLCC 0.01UF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ5734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin
50AJ5734
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin 50AJ5734
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - MT15B103K500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MT15B103K500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT MT15B103K500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-MT15B103K500CTTR-ND 1292-MT15B103K500CTDKR-ND MT15B103K500CT 50AJ5734 MT15B103K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers