Walsin Technology Corp. Ceramic Capacitors MT15B102K250CT

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT15B102K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B102K250CTTR-ND
Ceramic Capacitors 1292-MT15B102K250CTTR-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - MT15B102K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT15B102K250CT
Ceramic Capacitors MT15B102K250CT
MLCC 1000PF 25V X7R 0402

MLCC 1000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-MT15B102K250CTTR-ND MT15B102K250CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details