Walsin Technology Corp. Res, 24R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin MR12X24R0FTL

Description
RES, 24R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
Datasheet
Description
RES, 24R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin - 34AK2685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
34AK2685
Res, 24R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin 34AK2685
RES, 24R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 24R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - MR12X24R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MR12X24R0FTL
Chip Resistor - Surface Mount MR12X24R0FTL
RES 24 OHM 1% 1/4W 1206

RES 24 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 34AK2685 MR12X24R0FTL
Product Name Res, 24R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details