Walsin Technology Corp. 4W Resistor MR12X1001FTL

Description
RES 1K OHM 1% 1/4W 1206 Product overview: MR12X1001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR12X1001FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/4W 1206 Product overview: MR12X1001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR12X1001FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-MR12X1001FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-MR12X1001FTL
4W Resistor 52-MR12X1001FTL
RES 1K OHM 1% 1/4W 1206 Product overview: MR12X1001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR12X1001FTL can be used for catalog matching and distributor lookup.

RES 1K OHM 1% 1/4W 1206 Product overview: MR12X1001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR12X1001FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-MR12X1001FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR12X1001FTLTR-ND
Chip Resistor - Surface Mount 1292-MR12X1001FTLTR-ND
RES 1K OHM 1% 1/4W 1206

RES 1K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin - 34AK2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
34AK2678
Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin 34AK2678
RES, 1K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MR12X1001FTL 1292-MR12X1001FTLTR-ND 34AK2678
Product Name 4W Resistor Chip Resistor - Surface Mount Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 1000 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details