Walsin Technology Corp. 250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS MR08X331 JTL

Description
250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS
Datasheet
Description
250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS - 883-MR08X331 JTL - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS
883-MR08X331 JTL
250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS 883-MR08X331 JTL
250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - MR08X331 JTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MR08X331 JTL
Chip Resistor - Surface Mount MR08X331 JTL
RES 330 OHM 5% 0805

RES 330 OHM 5% 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 883-MR08X331 JTL MR08X331 JTL
Product Name 250mW Thick Film Resistors 150V ±100ppm/℃ ±5% -55℃~+155℃ 330Ω 0805 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details