Walsin Technology Corp. Chip Resistor - Surface Mount MR06X5100FTL

Description
RES 510 OHM 1% 0603
Request a Quote Datasheet
Description
RES 510 OHM 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR06X5100FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR06X5100FTLTR-ND
Chip Resistor - Surface Mount 1292-MR06X5100FTLTR-ND
RES 510 OHM 1% 0603

RES 510 OHM 1% 0603

Buy Now Datasheet
Res, 510R, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin - 34AK2657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
34AK2657
Res, 510R, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin 34AK2657
RES, 510R, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 510R, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-MR06X5100FTLTR-ND 34AK2657
Product Name Chip Resistor - Surface Mount Res, 510R, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details