Walsin Technology Corp. Chip Resistor - Surface Mount MR06X3301FTL

Description
RES 3.3K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES 3.3K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR06X3301FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR06X3301FTLTR-ND
Chip Resistor - Surface Mount 1292-MR06X3301FTLTR-ND
RES 3.3K OHM 1% 1/8W 0603

RES 3.3K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - MR06X3301FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MR06X3301FTL
Chip Resistor - Surface Mount MR06X3301FTL
RES 3.3K OHM 1% 1/8W 0603

RES 3.3K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 3K3, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin - 34AK2651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
34AK2651
Res, 3K3, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin 34AK2651
RES, 3K3, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-MR06X3301FTLTR-ND MR06X3301FTL 34AK2651
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K3, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details