RES 2K OHM 1% 1/8W 0603 Product overview: MR06X2001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR06X2001FTL can be used for catalog matching and distributor lookup.
RES 2K OHM 1% 1/8W 0603
Resistors - Chip Resistor - Surface Mount
RES, 2K, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES
RES 2K OHM 1% 1/8W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MR06X2001FTL | 1292-MR06X2001FTLTR-ND | MR06X2001FTL | 34AK2638 | MR06X2001FTL |
| Product Name | 8W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 2K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | ||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | ||
| Operating DC Voltage | 75 volts | ||||
| Operating AC Voltage | 75 volts |