Walsin Technology Corp. Chip Resistor - Surface Mount MR06X1003FTL

Description
RES 100K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR06X1003FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR06X1003FTLTR-ND
Chip Resistor - Surface Mount 1292-MR06X1003FTLTR-ND
RES 100K OHM 1% 1/8W 0603

RES 100K OHM 1% 1/8W 0603

Buy Now Datasheet
Res, 100K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin - 34AK2631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
34AK2631
Res, 100K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin 34AK2631
RES, 100K, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 100K, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-MR06X1003FTLTR-ND 34AK2631
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details