Walsin Technology Corp. Chip Resistor - Surface Mount MR06X1001FTL

Description
RES 1K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR06X1001FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR06X1001FTLDKR-ND
Chip Resistor - Surface Mount 1292-MR06X1001FTLDKR-ND
RES 1K OHM 1% 1/8W 0603

RES 1K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MR06X1001FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR06X1001FTLCT-ND
Chip Resistor - Surface Mount 1292-MR06X1001FTLCT-ND
RES 1K OHM 1% 1/8W 0603

RES 1K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MR06X1001FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR06X1001FTLTR-ND
Chip Resistor - Surface Mount 1292-MR06X1001FTLTR-ND
RES 1K OHM 1% 1/8W 0603

RES 1K OHM 1% 1/8W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MR06X1001FTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MR06X1001FTL
Resistors - Chip Resistor - Surface Mount MR06X1001FTL
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 1K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin - 34AK2628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
34AK2628
Res, 1K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin 34AK2628
RES, 1K, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-MR06X1001FTLDKR-ND MR06X1001FTL 34AK2628
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details