Walsin Technology Corp. Chip Resistor - Surface Mount MR04X1002FTL

Description
RES 10K OHM 1% 1/10W 0402
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR04X1002FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR04X1002FTLTR-ND
Chip Resistor - Surface Mount 1292-MR04X1002FTLTR-ND
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MR04X1002FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR04X1002FTLDKR-ND
Chip Resistor - Surface Mount 1292-MR04X1002FTLDKR-ND
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MR04X1002FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR04X1002FTLCT-ND
Chip Resistor - Surface Mount 1292-MR04X1002FTLCT-ND
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Buy Now Datasheet
10W Resistor - 52-MR04X1002FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-MR04X1002FTL
10W Resistor 52-MR04X1002FTL
RES 10K OHM 1% 1/10W 0402 Product overview: MR04X1002FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR04X1002FTL can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/10W 0402 Product overview: MR04X1002FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR04X1002FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MR04X1002FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MR04X1002FTL
Chip Resistor - Surface Mount MR04X1002FTL
RES 10K OHM 1% 1/10W 0402

RES 10K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0402, Thick Film Rohs Compliant Walsin - 34AK2562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0402, Thick Film Rohs Compliant Walsin
34AK2562
Res, 10K, 1%, 0.1W, 0402, Thick Film Rohs Compliant Walsin 34AK2562
RES, 10K, 1%, 0.1W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.1W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MR04X1002FTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MR04X1002FTL
Resistors - Chip Resistor - Surface Mount MR04X1002FTL
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1292-MR04X1002FTLTR-ND 52-MR04X1002FTL MR04X1002FTL 34AK2562 MR04X1002FTL
Product Name Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, 0402, Thick Film Rohs Compliant Walsin Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details