Walsin Technology Corp. Chip Resistor - Surface Mount MF12R7502BTL

Description
RES 75.0K OHM 0.1% 0.4W 1206
Request a Quote Datasheet
Description
RES 75.0K OHM 0.1% 0.4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MF12R7502BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF12R7502BTLTR-ND
Chip Resistor - Surface Mount 1292-MF12R7502BTLTR-ND
RES 75.0K OHM 0.1% 0.4W 1206

RES 75.0K OHM 0.1% 0.4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MF12R7502BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF12R7502BTLDKR-ND
Chip Resistor - Surface Mount 1292-MF12R7502BTLDKR-ND
RES 75.0K OHM 0.1% 0.4W 1206

RES 75.0K OHM 0.1% 0.4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MF12R7502BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF12R7502BTLCT-ND
Chip Resistor - Surface Mount 1292-MF12R7502BTLCT-ND
RES 75.0K OHM 0.1% 0.4W 1206

RES 75.0K OHM 0.1% 0.4W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-MF12R7502BTLTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details